Manufacturer: Winbond Electronics
Win Source Part Number: 1117936-W972GG8JB-25
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 400ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 60-WBGA (11x11.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): MT47H256M8EB-25EIT:C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC DRAM 2GBIT PARALLEL 60WBGA Product overview: W972GG8JB-25 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W972GG8JB-25 can be used for catalog matching and distributor lookup.
IC DRAM 2GBIT PARALLEL 60WBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 200 MHz 400 ps 60-WBGA (11x11.5)
IC DRAM 2GBIT PARALLEL 60WBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1117936-W972GG8JB-25 | 774-W972GG8JB-25 | W972GG8JB-25 | W972GG8JB-25 | W972GG8JB-25 |
| Product Name | Memory - SDRAM - W972GG8JB-25 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.4000 ns | 57.5 ns | 0.4000 ns | 0.4000 ns | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | BGA; 60-WBGA (11x11.5) | BGA; Tray | BGA; 60-TFBGA |