Winbond Electronics Corporation America Memory IC and Storage Component W972GG6JB-25

Description
IC DRAM 2GBIT PARALLEL 84WBGA Product overview: W972GG6JB-25 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W972GG6JB-25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 84WBGA Product overview: W972GG6JB-25 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W972GG6JB-25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-W972GG6JB-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-W972GG6JB-25
Memory IC and Storage Component 774-W972GG6JB-25
IC DRAM 2GBIT PARALLEL 84WBGA Product overview: W972GG6JB-25 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W972GG6JB-25 can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84WBGA Product overview: W972GG6JB-25 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W972GG6JB-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - W972GG6JB-25 - 144450-W972GG6JB-25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - W972GG6JB-25
144450-W972GG6JB-25
Memory - SDRAM - W972GG6JB-25 144450-W972GG6JB-25
Manufacturer: Winbond Electronics Win Source Part Number: 144450-W972GG6JB-25 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 400ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-WBGA (11x13) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 144450-W972GG6JB-25
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 400ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-WBGA (11x13)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - W972GG6JB-25-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 200MHz 400ps 84-WBGA (11x13)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 200MHz 400ps 84-WBGA (11x13)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 84WBGA

IC DRAM 2GBIT PARALLEL 84WBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 84WBGA

IC DRAM 2GBIT PARALLEL 84WBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W972GG6JB-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W972GG6JB-25
Integrated Circuits (ICs) - Memory - Memory W972GG6JB-25
IC DRAM 2GBIT PARALLEL 84WBGA

IC DRAM 2GBIT PARALLEL 84WBGA

Supplier's Site
Memory - W972GG6JB-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 200 MHz 400 ps 84-WBGA (11x13)

SDRAM - DDR2 Memory IC 2Gbit Parallel 200 MHz 400 ps 84-WBGA (11x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-W972GG6JB-25 144450-W972GG6JB-25 W972GG6JB-25-ND W972GG6JB-25 W972GG6JB-25 W972GG6JB-25 W972GG6JB-25
Product Name Memory IC and Storage Component Memory - SDRAM - W972GG6JB-25 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR2; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 57.5 ns 0.4000 ns 57.5 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - 27C16Q55/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers