Winbond Electronics Corporation America Memory - SDRAM - W9725G6JB-25 W9725G6JB-25

Description
Manufacturer: Winbond Electronics Win Source Part Number: 057506-W9725G6JB-25 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 400ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 84-WBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Winbond Electronics Win Source Part Number: 057506-W9725G6JB-25 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 400ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 84-WBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - W9725G6JB-25 - 057506-W9725G6JB-25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - W9725G6JB-25
057506-W9725G6JB-25
Memory - SDRAM - W9725G6JB-25 057506-W9725G6JB-25
Manufacturer: Winbond Electronics Win Source Part Number: 057506-W9725G6JB-25 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 400ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 84-WBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 057506-W9725G6JB-25
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 400ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TC)
Case / Package: 84-WBGA (8x12.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400MHZ Memory IC and Storage Component - 774-W9725G6JB-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Memory IC and Storage Component
774-W9725G6JB-25
400MHZ Memory IC and Storage Component 774-W9725G6JB-25
IC SDRAM 256MBIT 400MHZ 84BGA Product overview: W9725G6JB-25 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9725G6JB-25 can be used for catalog matching and distributor lookup.

IC SDRAM 256MBIT 400MHZ 84BGA Product overview: W9725G6JB-25 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9725G6JB-25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 057506-W9725G6JB-25 774-W9725G6JB-25
Product Name Memory - SDRAM - W9725G6JB-25 400MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 40060541 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers