IC DRAM 1GBIT SSTL 18 84TFBGA Product overview: W971GG6NB25I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W971GG6NB25I can be used for catalog matching and distributor lookup.
SDRAM - DDR2 Memory IC 1Gb (64M x 16) SSTL_18 800MHz 400ps 84-TFBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84WBGA
IC DRAM 1GBIT PARALLEL 84WBGA
SDRAM - DDR2 Memory IC 1Gbit SSTL_18 800 MHz 400 ps 84-TFBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84WBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W971GG6NB25I | 256-W971GG6NB25I-ND | W971GG6NB25I | W971GG6NB25I | W971GG6NB25I | W971GG6NB25I |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | SDRAM - DDR2; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.4000 ns | 57.5 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | |
| Number of Words | 8000 k |