Winbond Electronics Corporation America Memory IC and Storage Component W971GG6KB25I

Description
IC DRAM 1GBIT PARALLEL 84WBGA Product overview: W971GG6KB25I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W971GG6KB25I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 84WBGA Product overview: W971GG6KB25I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W971GG6KB25I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-W971GG6KB25I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-W971GG6KB25I
Memory IC and Storage Component 774-W971GG6KB25I
IC DRAM 1GBIT PARALLEL 84WBGA Product overview: W971GG6KB25I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W971GG6KB25I can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84WBGA Product overview: W971GG6KB25I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W971GG6KB25I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - W971GG6KB25I-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 400ps 84-WBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 400ps 84-WBGA (8x12.5)

Buy Now Datasheet
Memory - SDRAM - W971GG6KB25I - 799298-W971GG6KB25I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - W971GG6KB25I
799298-W971GG6KB25I
Memory - SDRAM - W971GG6KB25I 799298-W971GG6KB25I
Manufacturer: Winbond Electronics Win Source Part Number: 799298-W971GG6KB25I Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 84-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Part Status: Obsolete(EOL) Family Name: W971GG6KB Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-WBGA (8x12.5) Alternative Parts (Cross-Reference): MT47H64M16HR-25LIT:E ; MT47H64M16HW-25ELIT: E; MT47H64M16HR-25EIT:H ; Introduction Date: September 16, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Winbond Electronics
Win Source Part Number: 799298-W971GG6KB25I
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 84-TFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Part Status: Obsolete(EOL)
Family Name: W971GG6KB
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-WBGA (8x12.5)
Alternative Parts (Cross-Reference): MT47H64M16HR-25LIT:E; MT47H64M16HW-25ELIT:E; MT47H64M16HR-25EIT:H;
Introduction Date: September 16, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 84WBGA

IC DRAM 1GBIT PARALLEL 84WBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W971GG6KB25I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W971GG6KB25I
Integrated Circuits (ICs) - Memory - Memory W971GG6KB25I
IC DRAM 1GBIT PARALLEL 84WBGA

IC DRAM 1GBIT PARALLEL 84WBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 84WBGA

IC DRAM 1GBIT PARALLEL 84WBGA

Supplier's Site Datasheet
Memory - W971GG6KB25I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 400 ps 84-WBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 400 ps 84-WBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-W971GG6KB25I W971GG6KB25I-ND 799298-W971GG6KB25I W971GG6KB25I W971GG6KB25I W971GG6KB25I W971GG6KB25I
Product Name Memory IC and Storage Component Memory Memory - SDRAM - W971GG6KB25I Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 57.5 ns 0.4000 ns 57.5 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 553395-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details