Manufacturer: Winbond Electronics
Win Source Part Number: 1117926-W971GG6KB-25
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Family Name: W971GG6KB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-WBGA (8x12.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): K4T1G164QE-HCF8000 ; K4T1G164QE-HC(L)F7; K4T1G164QE-HLF7; K4T1G164QE-HCE70T00;
Introduction Date: September 16, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC DRAM 1GBIT PARALLEL 84WBGA Product overview: W971GG6KB-25 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W971GG6KB-25 can be used for catalog matching and distributor lookup.
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 400ps 84-WBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 400 ps 84-WBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84WBGA
IC DRAM 1GBIT PARALLEL 84WBGA
IC DRAM 1GBIT PARALLEL 84WBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1117926-W971GG6KB-25 | 774-W971GG6KB-25 | W971GG6KB-25-ND | W971GG6KB-25 | W971GG6KB-25 | W971GG6KB-25 | W971GG6KB-25 |
| Product Name | Memory - SDRAM - W971GG6KB-25 | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR2; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.4000 ns | 57.5 ns | 0.4000 ns | 57.5 ns | 0.4000 ns | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | BGA; 84-WBGA (8x12.5) | BGA; Tray | 84-TFBGA | BGA; 84-TFBGA | 84-TFBGA |