HyperRAM Memory IC 128Mb (16M x 8) HyperBus 200MHz 36ns 24-TFBGA (8x6)
Win Source Part Number: 1348405-W957D8MFYA5I
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 480
Technology: HyperRAM
Memory Type: Volatile
Memory Size: 128Mbit
Access Time: 36 ns
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA, DDP (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 35ns
Memory Interface: HyperBus
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Winbond Electronics
Base Product Number: W957D8
Memory Organization: 16M x 8
IC DRAM 128MBIT HYPERBUS 24TFBGA Product overview: W957D8MFYA5I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W957D8MFYA5I can be used for catalog matching and distributor lookup.
IC DRAM 128MBIT HYPERBUS 24TFBGA
128MB HYPERRAM X8, 200MHZ, IND T
HyperRAM Memory IC 128Mbit HyperBus 200 MHz 36 ns 24-TFBGA, DDP (6x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W957D8MFYA5I-ND | 1348405-W957D8MFYA5I | 774-W957D8MFYA5I | W957D8MFYA5I | W957D8MFYA5I | W957D8MFYA5I |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 24-TBGA | 36 ns | BGA; 24-TBGA | |||
| Access Time | 36 ns | 35 ns | 36 ns | 36 ns |