HyperRAM Memory IC 128Mb (16M x 8) HyperBus 200MHz 36ns 24-TFBGA (8x6)
128MB HYPERRAM X8, 200MHZ, IND T
HyperRAM Memory IC 128Mbit HyperBus 200 MHz 36 ns 24-TFBGA, DDP (6x8)
128MB HYPERRAM X8, 200MHZ, IND T
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W957D8MFYA5ITR-ND | W957D8MFYA5I TR | W957D8MFYA5I TR | W957D8MFYA5I TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 24-TBGA | BGA | BGA; 24-TBGA |