Winbond Electronics Corporation America Memory W956D8MBYA5I

Description
DRAM Memory IC 64Mb (8M x 8) HyperBus 200MHz 35ns 24-TFBGA (6x8)
Request a Quote Datasheet
Description
DRAM Memory IC 64Mb (8M x 8) HyperBus 200MHz 35ns 24-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 256-W956D8MBYA5I-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 64Mb (8M x 8) HyperBus 200MHz 35ns 24-TFBGA (6x8)

DRAM Memory IC 64Mb (8M x 8) HyperBus 200MHz 35ns 24-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-W956D8MBYA5I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-W956D8MBYA5I
Memory IC and Storage Component 774-W956D8MBYA5I
IC DRAM 64MBIT HYPERBUS 24TFBGA Product overview: W956D8MBYA5I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W956D8MBYA5I can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT HYPERBUS 24TFBGA Product overview: W956D8MBYA5I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W956D8MBYA5I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - W956D8MBYA5I - 943719-W956D8MBYA5I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - W956D8MBYA5I
943719-W956D8MBYA5I
Memory - RAM - W956D8MBYA5I 943719-W956D8MBYA5I
Win Source Part Number: 943719-W956D8MBYA5I Series: * Categories: Memory

Win Source Part Number: 943719-W956D8MBYA5I
Series: *
Categories: Memory

Buy Now
Memory - W956D8MBYA5I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 64Mbit HyperBus 200 MHz 35 ns 24-TFBGA (6x8)

DRAM Memory IC 64Mbit HyperBus 200 MHz 35 ns 24-TFBGA (6x8)

Buy Now Datasheet
64MB HYPERRAM X8, 200MHZ, IND TE

64MB HYPERRAM X8, 200MHZ, IND TE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W956D8MBYA5I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W956D8MBYA5I
Integrated Circuits (ICs) - Memory - Memory W956D8MBYA5I
IC DRAM 64MBIT HYPERBUS 24TFBGA

IC DRAM 64MBIT HYPERBUS 24TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 256-W956D8MBYA5I-ND 774-W956D8MBYA5I 943719-W956D8MBYA5I W956D8MBYA5I W956D8MBYA5I W956D8MBYA5I
Product Name Memory Memory IC and Storage Component Memory - RAM - W956D8MBYA5I Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 24-TBGA BGA; 24-TBGA BGA
Supply Voltage 1.7V ~ 2V 1.7 1.7V ~ 2V -40degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details