SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
Manufacturer: Winbond Electronics
Win Source Part Number: 847520-W94AD6KBHX5I
Features: Memory IC 200 MHz 5 ns
Package: Tray
Family Name: W94AD6
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 312
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
IC DRAM 1GBIT PARALLEL 60VFBGA Product overview: W94AD6KBHX5I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W94AD6KBHX5I can be used for catalog matching and distributor lookup.
IC DRAM 1GBIT PARALLEL 60VFBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 1GBIT PARALLEL 60VFBGA
IC DRAM 1GBIT PARALLEL 60VFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W94AD6KBHX5I-ND | 847520-W94AD6KBHX5I | 774-W94AD6KBHX5I | W94AD6KBHX5I | W94AD6KBHX5I | W94AD6KBHX5I | W94AD6KBHX5I |
| Product Name | Memory | Memory - SDRAM - W94AD6KBHX5I | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | SDRAM - Mobile LPDDR; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 60-TFBGA | 60-TFBGA | BGA; 60-TFBGA | BGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V | -40degC ~ 85degC (TC) | ||
| Access Time | 6.5 ns | 5 ns | 5 ns | 5 ns |