Manufacturer: Winbond Electronics
Win Source Part Number: 1117924-W949D6DBHX5E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 60-VFBGA (8x9)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC DRAM 512MBIT PAR 60VFBGA Product overview: W949D6DBHX5E TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W949D6DBHX5E TR can be used for catalog matching and distributor lookup.
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
IC DRAM 512MBIT PARALLEL 60VFBGA
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 512MBIT PARALLEL 60VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1117924-W949D6DBHX5E TR | 774-W949D6DBHX5E TR | W949D6DBHX5ETR-ND | W949D6DBHX5E TR | W949D6DBHX5E TR | W949D6DBHX5E TR |
| Product Name | Memory - SDRAM - W949D6DBHX5E TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5 ns | 6.5 ns | 5 ns | 5 ns | 5 ns | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | BGA; 60-VFBGA (8x9) | 60-TFBGA | BGA | BGA; 60-TFBGA | ||
| Supply Voltage | 1.7 V ~ 1.95 V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |