Winbond Electronics Corporation America 1.8V 200MHZ Memory IC and Storage Component W949D2KBJX5E

Description
Lpddr 16M*32 1.8V 90VFBGA 8*13MM 200MHZ -25° ^ +85°C Product overview: W949D2KBJX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 200MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W949D2KBJX5E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Lpddr 16M*32 1.8V 90VFBGA 8*13MM 200MHZ -25° ^ +85°C Product overview: W949D2KBJX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 200MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W949D2KBJX5E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V 200MHZ Memory IC and Storage Component - 2020-W949D2KBJX5E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 200MHZ Memory IC and Storage Component
2020-W949D2KBJX5E
1.8V 200MHZ Memory IC and Storage Component 2020-W949D2KBJX5E
Lpddr 16M*32 1.8V 90VFBGA 8*13MM 200MHZ -25° ^ +85°C Product overview: W949D2KBJX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 200MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W949D2KBJX5E can be used for catalog matching and distributor lookup.

Lpddr 16M*32 1.8V 90VFBGA 8*13MM 200MHZ -25° ^ +85°C Product overview: W949D2KBJX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 200MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W949D2KBJX5E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - W949D2KBJX5E - 1002195-W949D2KBJX5E - Win Source Electronics
Laguna Hills, CA, United States
Memory - W949D2KBJX5E
1002195-W949D2KBJX5E
Memory - W949D2KBJX5E 1002195-W949D2KBJX5E
Manufacturer: Winbond Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002195-W949D2KBJX5E Mounting: SMD (SMT) Frequency: 200 MHz Memory Type: LPDDR, RAM, SDRAM Interface: Parallel Categories: Memory Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: Winbond Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002195-W949D2KBJX5E
Mounting: SMD (SMT)
Frequency: 200 MHz
Memory Type: LPDDR, RAM, SDRAM
Interface: Parallel
Categories: Memory
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-W949D2KBJX5E 1002195-W949D2KBJX5E
Product Name 1.8V 200MHZ Memory IC and Storage Component Memory - W949D2KBJX5E
Memory Category LPDDR, RAM, SDRAM; DRAM Chip LPDDR, RAM, SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - 448-S70KL1281DABHI023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
5 suppliers
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details