SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)
Win Source Part Number: 1025104-W949D2DBJX5E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 90-TFBGA
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -25°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Mfr: Winbond Electronics
Base Product Number: W949D2
IC DRAM 512MBIT PAR 90VFBGA Product overview: W949D2DBJX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W949D2DBJX5E can be used for catalog matching and distributor lookup.
IC DRAM 512MBIT PAR 90VFBGA
IC DRAM 512MBIT PARALLEL 90VFBGA
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W949D2DBJX5E-ND | 1025104-W949D2DBJX5E | 774-W949D2DBJX5E | W949D2DBJX5E | W949D2DBJX5E | W949D2DBJX5E |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 90-TFBGA | BGA | BGA; 90-TFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7 | -25degC ~ 85degC (TC) | 1.7V ~ 1.95V |