Winbond Electronics Corporation America Memory W948D6FBHX5J

Description
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
Request a Quote
Description
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W948D6FBHX5J is a mobile LPDDR memory IC with a capacity of 256 Mbit. It operates at a frequency of 200 MHz and features a 5 ns access time. The memory is packaged in a 60-VFBGA format, measuring 8x9 mm, which is suitable for space-constrained applications. This product is designed for low power consumption, making it ideal for mobile devices. It supports various operational commands and has specific timing parameters for read and write operations, ensuring efficient data handling. The device is suitable for applications requiring high-speed memory access in portable electronics.

Datasheet Summary
Powered by GS/AI

The W948D6FBHX5J is a mobile LPDDR memory IC with a capacity of 256 Mbit. It operates at a frequency of 200 MHz and features a 5 ns access time. The memory is packaged in a 60-VFBGA format, measuring 8x9 mm, which is suitable for space-constrained applications. This product is designed for low power consumption, making it ideal for mobile devices. It supports various operational commands and has specific timing parameters for read and write operations, ensuring efficient data handling. The device is suitable for applications requiring high-speed memory access in portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Memory - W948D6FBHX5J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60VFBGA

IC DRAM 256MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - W948D6FBHX5J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W948D6FBHX5J
Integrated Circuits (ICs) - Memory W948D6FBHX5J
IC DRAM 256MBIT PARALLEL 60VFBGA

IC DRAM 256MBIT PARALLEL 60VFBGA

Supplier's Site
Memory - W948D6FBHX5J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W948D6FBHX5J-ND W948D6FBHX5J W948D6FBHX5J W948D6FBHX5J
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-TFBGA BGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details