IC DRAM 256MBIT PAR 90VFBGA Product overview: W948D2FBJX6E TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W948D2FBJX6E TR can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 1117922-W948D2FBJX6E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 90-VFBGA (8x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)
IC DRAM 256MBIT PARALLEL 90VFBGA
IC DRAM 256MBIT PARALLEL 90VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W948D2FBJX6E TR | 1117922-W948D2FBJX6E TR | W948D2FBJX6ETR-ND | W948D2FBJX6E TR | W948D2FBJX6E TR | W948D2FBJX6E TR |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - W948D2FBJX6E TR | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | 5 ns | |
| Cycle Time | 15 ns | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |