Winbond Electronics Corporation America Memory W948D2FBJX5E

Description
SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W948D2FBJX5E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-W948D2FBJX5E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-W948D2FBJX5E
Memory IC and Storage Component 774-W948D2FBJX5E
IC DRAM 256MBIT PAR 90VFBGA Product overview: W948D2FBJX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W948D2FBJX5E can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90VFBGA Product overview: W948D2FBJX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W948D2FBJX5E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1167606-W948D2FBJX5E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1167606-W948D2FBJX5E
Integrated Circuits (ICs) - Memory 1167606-W948D2FBJX5E
Win Source Part Number: 1167606-W948D2FBJX5E Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 90-TFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -25°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Winbond Electronics Base Product Number: W948D2 Product Status: Last Time Buy

Win Source Part Number: 1167606-W948D2FBJX5E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 90-TFBGA
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -25°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: Winbond Electronics
Base Product Number: W948D2
Product Status: Last Time Buy

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - W948D2FBJX5E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W948D2FBJX5E
Integrated Circuits (ICs) - Memory W948D2FBJX5E
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Memory - W948D2FBJX5E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W948D2FBJX5E-ND 774-W948D2FBJX5E 1167606-W948D2FBJX5E W948D2FBJX5E W948D2FBJX5E W948D2FBJX5E
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-TFBGA BGA; Tray BGA BGA; 90-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details