Winbond Electronics Corporation America Memory - RAM - W9412G2IB4 W9412G2IB4

Description
Manufacturer: Winbond Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975249-W9412G2IB4 Operating Supply Voltage: 2.5 V Access Time: 600 ps Density: 128 Mb Number of Pins: 144 Categories: RAM Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 2.6 V Min Supply Voltage: 2.4 V Nominal Supply Current: 270 mA Address Bus Width: 14 b
Request a Quote
Description
Manufacturer: Winbond Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975249-W9412G2IB4 Operating Supply Voltage: 2.5 V Access Time: 600 ps Density: 128 Mb Number of Pins: 144 Categories: RAM Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 2.6 V Min Supply Voltage: 2.4 V Nominal Supply Current: 270 mA Address Bus Width: 14 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - W9412G2IB4 - 975249-W9412G2IB4 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - W9412G2IB4
975249-W9412G2IB4
Memory - RAM - W9412G2IB4 975249-W9412G2IB4
Manufacturer: Winbond Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975249-W9412G2IB4 Operating Supply Voltage: 2.5 V Access Time: 600 ps Density: 128 Mb Number of Pins: 144 Categories: RAM Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 2.6 V Min Supply Voltage: 2.4 V Nominal Supply Current: 270 mA Address Bus Width: 14 b

Manufacturer: Winbond Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975249-W9412G2IB4
Operating Supply Voltage: 2.5 V
Access Time: 600 ps
Density: 128 Mb
Number of Pins: 144
Categories: RAM
Max Frequency: 250 MHz
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.6 V
Min Supply Voltage: 2.4 V
Nominal Supply Current: 270 mA
Address Bus Width: 14 b

Buy Now
128Mb 500MHz Memory IC and Storage Component - 774-W9412G2IB4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb 500MHz Memory IC and Storage Component
774-W9412G2IB4
128Mb 500MHz Memory IC and Storage Component 774-W9412G2IB4
128Mb DDR SDRAM 4Mx32 4 Banks 500MHz Product overview: W9412G2IB4 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 500MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 500MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9412G2IB4 can be used for catalog matching and distributor lookup.

128Mb DDR SDRAM 4Mx32 4 Banks 500MHz Product overview: W9412G2IB4 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 500MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 500MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9412G2IB4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 975249-W9412G2IB4 774-W9412G2IB4
Product Name Memory - RAM - W9412G2IB4 128Mb 500MHz Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Access Time 0.6000 ns 0.6000 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C01507400 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers