Nuvoton Technology Corp. America Integrated Circuits (ICs) - Embedded - Microcontrollers W925G625

Description
Win Source Part Number: 1104498-W925G625 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: W925 Core Processor: 8051 Speed: 3.6MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial Port Peripherals: LCD, POR, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 160-BQFP Supplier Device Package: 160-QFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1104498-W925G625 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: W925 Core Processor: 8051 Speed: 3.6MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial Port Peripherals: LCD, POR, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 160-BQFP Supplier Device Package: 160-QFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1104498-W925G625 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1104498-W925G625
Integrated Circuits (ICs) - Embedded - Microcontrollers 1104498-W925G625
Win Source Part Number: 1104498-W925G625 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: W925 Core Processor: 8051 Speed: 3.6MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial Port Peripherals: LCD, POR, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 160-BQFP Supplier Device Package: 160-QFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete

Win Source Part Number: 1104498-W925G625
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: W925
Core Processor: 8051
Speed: 3.6MHz
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial Port
Peripherals: LCD, POR, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Oscillator Type: Internal
Package / Case: 160-BQFP
Supplier Device Package: 160-QFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 2.2V ~ 6V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Product Status: Obsolete

Buy Now Datasheet
8-bit 8BIT 64KB 3.6MHz Embedded Microcontroller MCU - 750-W925G625 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB 3.6MHz Embedded Microcontroller MCU
750-W925G625
8-bit 8BIT 64KB 3.6MHz Embedded Microcontroller MCU 750-W925G625
IC MCU 8BIT 64KB FLASH 160QFP / 8051 series Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28) Product overview: W925G625 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB, 3.6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, 3.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-W925G625 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 160QFP / 8051 series Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28) Product overview: W925G625 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB, 3.6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, 3.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-W925G625 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - W925G625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W925G625
Microcontrollers W925G625
8051 W925 Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28)

8051 W925 Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28)

Buy Now Datasheet
Embedded - Microcontrollers - W925G625 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W925G625
Embedded - Microcontrollers W925G625
IC MCU 8BIT 64KB FLASH 160QFP

IC MCU 8BIT 64KB FLASH 160QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1104498-W925G625 750-W925G625 W925G625 W925G625
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 64KB 3.6MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 3.6 MHz 3.6 MHz
RAM 64 KB 4 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details