Nuvoton Technology Corp. America Microcontrollers W925E625FG

Description
8051 W925 Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28)
Request a Quote Datasheet
Description
8051 W925 Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - W925E625FG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
W925E625FG-ND
Microcontrollers W925E625FG-ND
8051 W925 Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28)

8051 W925 Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-W925E625FG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-W925E625FG
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-W925E625FG
IC MCU 8BIT 64KB FLASH 160QFP Product overview: W925E625FG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W925E625FG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 160QFP Product overview: W925E625FG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W925E625FG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1136893-W925E625FG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1136893-W925E625FG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1136893-W925E625FG
Win Source Part Number: 1136893-W925E625FG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: W925 Core Processor: 8051 Speed: 3.6MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial Port Peripherals: LCD, POR, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 160-BQFP Supplier Device Package: 160-QFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete

Win Source Part Number: 1136893-W925E625FG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: W925
Core Processor: 8051
Speed: 3.6MHz
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial Port
Peripherals: LCD, POR, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Oscillator Type: Internal
Package / Case: 160-BQFP
Supplier Device Package: 160-QFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 2.2V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - W925E625FG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W925E625FG
Embedded - Microcontrollers W925E625FG
IC MCU 8BIT 64KB FLASH 160QFP

IC MCU 8BIT 64KB FLASH 160QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W925E625FG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W925E625FG
Integrated Circuits (ICs) - Embedded - Microcontrollers W925E625FG
IC MCU 8BIT 64KB FLASH 160QFP

IC MCU 8BIT 64KB FLASH 160QFP

Supplier's Site
Microcontrollers - W925E625FG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W925E625FG
Microcontrollers W925E625FG
8051 W925 Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28)

8051 W925 Microcontroller IC 8-Bit 3.6MHz 64KB (64K x 8) FLASH 160-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number W925E625FG-ND 685-W925E625FG 1136893-W925E625FG W925E625FG W925E625FG W925E625FG
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 3.6 MHz 3.6 MHz 3.6 MHz 3.6 MHz
RAM 4 KB 4 KB 64 KB 4 KB 4 KB
ROM 64 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8656050000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details