Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057417-W925E240FG
Packaging: Tray
Core Processor: 8051
Number of I/O: 40
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Family Name: W925E240
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 100-QFP
Speed(Frequency): 3.6MHz
Supply Voltage - Operating: 2.2 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): uPD78F4216AGF-3BA; LZ87010;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 256KB FLASH 100QFP Product overview: W925E240FG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W925E240FG can be used for catalog matching and distributor lookup.
8051 W925 Microcontroller IC 8-Bit 3.6MHz 256KB (256K x 8) FLASH
IC MCU 8BIT 256KB FLASH 100QFP
IC MCU 8BIT 256KB FLASH 100QFP
8051 W925 Microcontroller IC 8-Bit 3.6MHz 256KB (256K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 057417-W925E240FG | 685-W925E240FG | W925E240FG-ND | W925E240FG | W925E240FG | W925E240FG |
| Product Name | Embedded - Embedded - Microcontrollers - W925E240FG | 8-bit 8BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Clock Speed | 3.6 MHz | 3.6 MHz | 3.6 MHz | 3.6 MHz | ||
| RAM | 256 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash |