Winbond Electronics Corporation America Embedded - Embedded - Microcontrollers - W925E240 W925E240

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043698-W925E240 Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 100-QFP Speed(Frequency): 3.6MHz Supply Voltage - Operating: 2.2 V to 6 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043698-W925E240 Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 100-QFP Speed(Frequency): 3.6MHz Supply Voltage - Operating: 2.2 V to 6 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - W925E240 - 043698-W925E240 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W925E240
043698-W925E240
Embedded - Embedded - Microcontrollers - W925E240 043698-W925E240
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043698-W925E240 Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 100-QFP Speed(Frequency): 3.6MHz Supply Voltage - Operating: 2.2 V to 6 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 043698-W925E240
Packaging: Tray
Core Processor: 8051
Number of I/O: 40
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 100-QFP
Speed(Frequency): 3.6MHz
Supply Voltage - Operating: 2.2 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 256KB Embedded Microcontroller MCU - 685-W925E240 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 256KB Embedded Microcontroller MCU
685-W925E240
8-bit 8BIT 256KB Embedded Microcontroller MCU 685-W925E240
IC MCU 8BIT 256KB FLASH 100QFP Product overview: W925E240 from Winbond Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W925E240 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 256KB FLASH 100QFP Product overview: W925E240 from Winbond Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W925E240 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 043698-W925E240 685-W925E240
Product Name Embedded - Embedded - Microcontrollers - W925E240 8-bit 8BIT 256KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 3.6 MHz
RAM 256 KB 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details