Nuvoton Technology Corp. America Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83773G TR W83773G TR

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 112888-W83773G TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 127°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3V Testing Conditions: 20°C to 40°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 112888-W83773G TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 127°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3V Testing Conditions: 20°C to 40°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83773G TR - 112888-W83773G TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83773G TR
112888-W83773G TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83773G TR 112888-W83773G TR
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 112888-W83773G TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 127°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3V Testing Conditions: 20°C to 40°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 112888-W83773G TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 127°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3.3V
Testing Conditions: 20°C to 40°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 112888-W83773G TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83773G TR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347129-A1158LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 32 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3902-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details