Nuvoton Technology Corp. America Analog and Digital Output W83772G

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 70°C 15 b 8-TSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 70°C 15 b 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - W83772G-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
W83772G-ND
Analog and Digital Output W83772G-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 70°C 15 b 8-TSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 70°C 15 b 8-TSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83772G - 057488-W83772G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83772G
057488-W83772G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83772G 057488-W83772G
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057488-W83772G Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Simple Serial Transport (SST) Resolution: 15 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 70°C Sensing Temperature - Remote: -30°C to 127°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3.3V Testing Conditions: 40°C to 70°C (0°C to 70°C) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057488-W83772G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Simple Serial Transport (SST)
Resolution: 15 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 70°C
Sensing Temperature - Remote: -30°C to 127°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.3V
Testing Conditions: 40°C to 70°C (0°C to 70°C)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - W83772G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
W83772G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output W83772G
SENSOR DIGITAL 0C-70C 8TSSOP

SENSOR DIGITAL 0C-70C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number W83772G-ND 057488-W83772G W83772G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - W83772G Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products