Winbond Electronics Corporation America PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - W83321G W83321G

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057485-W83321G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz Control Features: Current Limit Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057485-W83321G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz Control Features: Current Limit Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - W83321G - 057485-W83321G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - W83321G
057485-W83321G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - W83321G 057485-W83321G
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057485-W83321G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz Control Features: Current Limit Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057485-W83321G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz
Control Features: Current Limit
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 057485-W83321G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - W83321G
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Declining; Not For New Designs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8304SESTR-T - 1011451-A8304SESTR-T - Win Source Electronics
Specs
Package Type Other; 16-QFN/MLP (3x3)
Output Voltage 13.3 to 19.7 volts
View Details
5 suppliers
Voltage Controllers - 1900327 - RS Components, Ltd.
Specs
Configuration / Function Boost
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details
Power Management IC - 748-ICE2AS01G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
fsw 100 kHz
Duty Cycle 72
View Details