IC REG DDR BUS TERM 8SOP Product overview: W83312SN from Winbond Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-W83312SN can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057513-W83312SN
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 5.5 V
Number of Outputs: 1
Family Name: W83312SN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Introduction Date: June 23, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-W83312SN | 057513-W83312SN |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - W83312SN |
| Package Type | Other; Reel - TR | SOIC; Other; 8-SOIC |