IC CLOCK GENERATOR 56-SSOP Product overview: W83195CG-NP from Nuvoton Technology Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-W83195CG-NP can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 903221-W83195CG-NP
Operating Temperature Range: 0°C ~ 70°C
Features: Intel CPU Servers Clock/Frequency Synthesizer IC 400MHz 1 Output 56-SSOP
Package: Tube
Package: 56-LSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK GENERATOR 56-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-W83195CG-NP | 903221-W83195CG-NP | W83195CG-NP |
| Product Name | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - W83195CG-NP | Clock/Timing - Application Specific |
| Bus Interface | Clock | ||
| Package Type | Tube | Surface Mount; 56-SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |