Nuvoton Technology Corp. America Clock/Timing - Clock/Timing - Application Specific - W83195BG-119 W83195BG-119

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799294-W83195BG-119 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD PLL: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799294-W83195BG-119 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD PLL: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - W83195BG-119 - 799294-W83195BG-119 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - W83195BG-119
799294-W83195BG-119
Clock/Timing - Clock/Timing - Application Specific - W83195BG-119 799294-W83195BG-119
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799294-W83195BG-119 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD PLL: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 799294-W83195BG-119
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
PLL: No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
SSOP Clock and Timing IC - 763-W83195BG-119 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-W83195BG-119
SSOP Clock and Timing IC 763-W83195BG-119
IC CLOCK GENERATOR 56-SSOP Product overview: W83195BG-119 from Nuvoton Technology Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-W83195BG-119 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 56-SSOP Product overview: W83195BG-119 from Nuvoton Technology Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-W83195BG-119 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - W83195BG-119 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
W83195BG-119
Clock/Timing - Application Specific W83195BG-119
IC CLOCK GENERATOR 56-SSOP

IC CLOCK GENERATOR 56-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - W83195BG-119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
W83195BG-119
Application Specific Clock/Timing W83195BG-119
Clock/Frequency Generator IC Output 56-SSOP

Clock/Frequency Generator IC Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 799294-W83195BG-119 763-W83195BG-119 W83195BG-119 W83195BG-119
Product Name Clock/Timing - Clock/Timing - Application Specific - W83195BG-119 SSOP Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data