Nuvoton Technology Corp. America Clock/Timing - Clock/Timing - Application Specific - W83152RG-G10 W83152RG-G10

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799293-W83152RG-G10 Packaging: Tube Package: 56-LSSOP (0.295", 7.50mm Width) Mounting: SMD PLL: No Main Purpose: AMD Geode Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799293-W83152RG-G10 Packaging: Tube Package: 56-LSSOP (0.295", 7.50mm Width) Mounting: SMD PLL: No Main Purpose: AMD Geode Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - W83152RG-G10 - 799293-W83152RG-G10 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - W83152RG-G10
799293-W83152RG-G10
Clock/Timing - Clock/Timing - Application Specific - W83152RG-G10 799293-W83152RG-G10
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799293-W83152RG-G10 Packaging: Tube Package: 56-LSSOP (0.295", 7.50mm Width) Mounting: SMD PLL: No Main Purpose: AMD Geode Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 799293-W83152RG-G10
Packaging: Tube
Package: 56-LSSOP (0.295", 7.50mm Width)
Mounting: SMD
PLL: No
Main Purpose: AMD Geode
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
SSOP Clock and Timing IC - 763-W83152RG-G10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-W83152RG-G10
SSOP Clock and Timing IC 763-W83152RG-G10
IC CLOCK GENERATOR 56-SSOP Product overview: W83152RG-G10 from Nuvoton Technology Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-W83152RG-G10 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 56-SSOP Product overview: W83152RG-G10 from Nuvoton Technology Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-W83152RG-G10 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - W83152RG-G10 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
W83152RG-G10
Clock/Timing - Application Specific W83152RG-G10
IC CLOCK GENERATOR 56-SSOP

IC CLOCK GENERATOR 56-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - W83152RG-G10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
W83152RG-G10
Application Specific Clock/Timing W83152RG-G10
AMD Geode™ Clock/Frequency Generator IC Output 56-SSOP

AMD Geode™ Clock/Frequency Generator IC Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 799293-W83152RG-G10 763-W83152RG-G10 W83152RG-G10 W83152RG-G10
Product Name Clock/Timing - Clock/Timing - Application Specific - W83152RG-G10 SSOP Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data