IC CLOCK GENERATOR 56-SSOP
Intel Broadwater Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 56-SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | W83115RG-BW | W83115RG-BW |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 56-SSOP (0.295\", 7.50mm Width) |
| Frequency | 200 MHz | 200 MHz |
| Bus Interface | Clock |