Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - W79L658A25FL W79L658A25FL

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057474-W79L658A25FL Packaging: Tray Core Processor: 8051 Number of I/O: 60 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 4.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057474-W79L658A25FL Packaging: Tray Core Processor: 8051 Number of I/O: 60 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 4.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - W79L658A25FL - 057474-W79L658A25FL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W79L658A25FL
057474-W79L658A25FL
Embedded - Embedded - Microcontrollers - W79L658A25FL 057474-W79L658A25FL
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057474-W79L658A25FL Packaging: Tray Core Processor: 8051 Number of I/O: 60 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 4.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057474-W79L658A25FL
Packaging: Tray
Core Processor: 8051
Number of I/O: 60
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3 V to 4.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-W79L658A25FL
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-W79L658A25FL
IC MCU 8BIT 128KB FLASH 44PLCC Product overview: W79L658A25FL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79L658A25FL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 44PLCC Product overview: W79L658A25FL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79L658A25FL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - W79L658A25FL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W79L658A25FL
Embedded - Microcontrollers W79L658A25FL
IC MCU 8BIT 128KB FLASH 44PLCC

IC MCU 8BIT 128KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W79L658A25FL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W79L658A25FL
Integrated Circuits (ICs) - Embedded - Microcontrollers W79L658A25FL
IC MCU 8BIT 128KB FLASH 44PLCC

IC MCU 8BIT 128KB FLASH 44PLCC

Supplier's Site
Microcontrollers - W79L658A25FL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W79L658A25FL
Microcontrollers W79L658A25FL
8051 W79 Microcontroller IC 8-Bit 25MHz 128KB (128K x 8) FLASH

8051 W79 Microcontroller IC 8-Bit 25MHz 128KB (128K x 8) FLASH

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 057474-W79L658A25FL 685-W79L658A25FL W79L658A25FL W79L658A25FL W79L658A25FL
Product Name Embedded - Embedded - Microcontrollers - W79L658A25FL 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 128 KB 1.25 KB 1.25 KB 1.25 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CILMCAKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
8 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details