Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - W79L632A25FL W79L632A25FL

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043688-W79L632A25FL Packaging: Tray Core Processor: 8051 Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-BQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043688-W79L632A25FL Packaging: Tray Core Processor: 8051 Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-BQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - W79L632A25FL - 043688-W79L632A25FL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W79L632A25FL
043688-W79L632A25FL
Embedded - Embedded - Microcontrollers - W79L632A25FL 043688-W79L632A25FL
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043688-W79L632A25FL Packaging: Tray Core Processor: 8051 Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-BQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 043688-W79L632A25FL
Packaging: Tray
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-BQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - W79L632A25FL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
W79L632A25FL-ND
Microcontrollers W79L632A25FL-ND
8051 W79 Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH

8051 W79 Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-W79L632A25FL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-W79L632A25FL
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-W79L632A25FL
IC MCU 8BIT 128KB FLASH 44QFP Product overview: W79L632A25FL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79L632A25FL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 44QFP Product overview: W79L632A25FL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79L632A25FL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - W79L632A25FL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W79L632A25FL
Embedded - Microcontrollers W79L632A25FL
IC MCU 8BIT 128KB FLASH 44QFP

IC MCU 8BIT 128KB FLASH 44QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W79L632A25FL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W79L632A25FL
Integrated Circuits (ICs) - Embedded - Microcontrollers W79L632A25FL
IC MCU 8BIT 128KB FLASH 44QFP

IC MCU 8BIT 128KB FLASH 44QFP

Supplier's Site
Microcontrollers - W79L632A25FL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
W79L632A25FL
Microcontrollers W79L632A25FL
IC MCU 8BIT 128KB FLASH 44QFP

IC MCU 8BIT 128KB FLASH 44QFP

Supplier's Site Datasheet
Microcontrollers - W79L632A25FL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W79L632A25FL
Microcontrollers W79L632A25FL
8051 W79 Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH

8051 W79 Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 043688-W79L632A25FL W79L632A25FL-ND 685-W79L632A25FL W79L632A25FL W79L632A25FL W79L632A25FL W79L632A25FL
Product Name Embedded - Embedded - Microcontrollers - W79L632A25FL Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 128 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details