8052 W79 Microcontroller IC 8-Bit 25MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 40DIP
8052 W79 Microcontroller IC 8-Bit 25MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 40DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W79L532A25DL-ND | W79L532A25DL | W79L532A25DL | W79L532A25DL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 128 KB | |||
| ROM Type | Flash |