IC MCU 8BIT 16KB FLASH 20SOIC Product overview: W79E825ASG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79E825ASG can be used for catalog matching and distributor lookup.
8051 W79 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057473-W79E825ASG
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 18
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 20SOIC
IC MCU 8BIT 16KB FLASH 20SOIC
8051 W79 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-W79E825ASG | W79E825ASG-ND | 057473-W79E825ASG | W79E825ASG | W79E825ASG | W79E825ASG |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - W79E825ASG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.2560 KB | 0.2560 KB | 16 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tube | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |