Nuvoton Technology Corp. America Microcontrollers W79E8213RASG

Description
8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - W79E8213RASG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
W79E8213RASG-ND
Microcontrollers W79E8213RASG-ND
8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-W79E8213RASG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-W79E8213RASG
IC MCU 8BIT 4KB FLASH 20SOIC Product overview: W79E8213RASG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79E8213RASG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SOIC Product overview: W79E8213RASG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79E8213RASG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - W79E8213RASG - 043687-W79E8213RASG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W79E8213RASG
043687-W79E8213RASG
Embedded - Embedded - Microcontrollers - W79E8213RASG 043687-W79E8213RASG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043687-W79E8213RASG Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 043687-W79E8213RASG
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - W79E8213RASG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W79E8213RASG
Microcontrollers W79E8213RASG
8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now
Embedded - Microcontrollers - W79E8213RASG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W79E8213RASG
Embedded - Microcontrollers W79E8213RASG
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W79E8213RASG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W79E8213RASG
Integrated Circuits (ICs) - Embedded - Microcontrollers W79E8213RASG
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number W79E8213RASG-ND 685-W79E8213RASG 043687-W79E8213RASG W79E8213RASG W79E8213RASG W79E8213RASG
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - W79E8213RASG Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.1280 KB 0.1280 KB 4 KB 0.1280 KB 128 KB
ROM 4 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details