Nuvoton Technology Corp. America 8-bit 8BIT 4KB Embedded Microcontroller MCU W79E8213RARG

Description
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: W79E8213RARG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79E8213RARG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: W79E8213RARG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79E8213RARG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-W79E8213RARG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-W79E8213RARG
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: W79E8213RARG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79E8213RARG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SSOP Product overview: W79E8213RARG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79E8213RARG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - W79E8213RARG - 750655-W79E8213RARG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W79E8213RARG
750655-W79E8213RARG
Embedded - Embedded - Microcontrollers - W79E8213RARG 750655-W79E8213RARG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 750655-W79E8213RARG Series: W79 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 750655-W79E8213RARG
Series: W79
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - W79E8213RARG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
W79E8213RARG-ND
Microcontrollers W79E8213RARG-ND
8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Microcontrollers - W79E8213RARG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W79E8213RARG
Microcontrollers W79E8213RARG
8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

8051 W79 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - W79E8213RARG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W79E8213RARG
Integrated Circuits (ICs) - Embedded - Microcontrollers W79E8213RARG
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site
Embedded - Microcontrollers - W79E8213RARG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W79E8213RARG
Embedded - Microcontrollers W79E8213RARG
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-W79E8213RARG 750655-W79E8213RARG W79E8213RARG-ND W79E8213RARG W79E8213RARG W79E8213RARG
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - W79E8213RARG Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Package Type Other; Tube SSOP SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) SOP; Other; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details