8051 W79 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 100QFP
IC MCU 8BIT 128KB FLASH 100QFP
IC MCU 8BIT 128KB FLASH 100QFP
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W79E658A40FL | W79E658A40FL | W79E658A40FL | W79E658A40FL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| I/O Ports | 60 | 60 |