8052 W79 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 44PLCC
IC MCU 8BIT 128KB FLASH 44PLCC
8052 W79 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W79E532A40PL-ND | W79E532A40PL | W79E532A40PL | W79E532A40PL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 128 KB | |||
| ROM Type | Flash |