8051/52 W79 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 48LQFP Product overview: W79E225ALG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W79E225ALG can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 743153-W79E225ALG
Series: W79
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051/52
Speed: 40MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 1.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: W79E225
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM8S208C6T6BTR; STM8S208C6T6C; STM8S208C6T3BTR;
Introduction Date: December 05, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 48LQFP
IC MCU 8BIT 16KB FLASH 48LQFP
8051/52 W79 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W79E225ALG-ND | 685-W79E225ALG | 743153-W79E225ALG | W79E225ALG | W79E225ALG | W79E225ALG |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - W79E225ALG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1.25 KB | 1.25 KB | 16 KB | 1.25 KB | 1.25 KB | |
| ROM | 16 KB | 1 KB |