IC MCU 8BIT 2KB FLASH 20SOIC
8051 W79 Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W79E2051RASG | W79E2051RASG |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 24 MHz | |
| RAM | 0.2560 KB |