Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - W78L054C24DL W78L054C24DL

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799290-W78L054C24DL Series: W78 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 8051 Speed: 24MHz Package: 40-DIP Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: W78L052C Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): IA8X44PDW40I3; DS89C450-MNL; DS89C430-MNG; DS89C450-MNG; Introduction Date: August 14, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799290-W78L054C24DL Series: W78 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 8051 Speed: 24MHz Package: 40-DIP Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: W78L052C Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): IA8X44PDW40I3; DS89C450-MNL; DS89C430-MNG; DS89C450-MNG; Introduction Date: August 14, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - W78L054C24DL - 799290-W78L054C24DL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78L054C24DL
799290-W78L054C24DL
Embedded - Embedded - Microcontrollers - W78L054C24DL 799290-W78L054C24DL
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 799290-W78L054C24DL Series: W78 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 8051 Speed: 24MHz Package: 40-DIP Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: W78L052C Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): IA8X44PDW40I3; DS89C450-MNL; DS89C430-MNG; DS89C450-MNG; Introduction Date: August 14, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 799290-W78L054C24DL
Series: W78
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 8051
Speed: 24MHz
Package: 40-DIP
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: W78L052C
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): IA8X44PDW40I3; DS89C450-MNL; DS89C430-MNG; DS89C450-MNG;
Introduction Date: August 14, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-W78L054C24DL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-W78L054C24DL
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-W78L054C24DL
IC MCU 8BIT 16KB FLASH 40DIP Product overview: W78L054C24DL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78L054C24DL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 40DIP Product overview: W78L054C24DL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78L054C24DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - W78L054C24DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78L054C24DL
Microcontrollers W78L054C24DL
8051 W78 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH

8051 W78 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78L054C24DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78L054C24DL
Integrated Circuits (ICs) - Embedded - Microcontrollers W78L054C24DL
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - W78L054C24DL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78L054C24DL
Embedded - Microcontrollers W78L054C24DL
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 799290-W78L054C24DL 685-W78L054C24DL W78L054C24DL W78L054C24DL W78L054C24DL
Product Name Embedded - Embedded - Microcontrollers - W78L054C24DL 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
RAM 16 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - CG7500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details