IC MCU 8BIT ROMLESS 44QFP
IC MCU 8BIT ROMLESS 44QFP
80C32 W78 Microcontroller IC 8-Bit 24MHz ROMless
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W78L032A24FL | W78L032A24FL | W78L032A24FL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 256 KB | 0.2560 KB | |
| ROM Type | ROMLess; ROMless |