80C32 W78 Microcontroller IC 8-Bit 24MHz ROMless
IC MCU 8BIT ROMLESS 40DIP
IC MCU 8BIT ROMLESS 40DIP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W78L032A24DL | W78L032A24DL | W78L032A24DL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 0.2560 KB | 256 KB | |
| I/O Ports | 32 |