80C52 W78 Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH
IC MCU 8BIT 64KB FLASH 44PLCC
IC MCU 8BIT 64KB FLASH 44PLCC
80C52 W78 Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W78IRD2A25PL-ND | W78IRD2A25PL | W78IRD2A25PL | W78IRD2A25PL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 64 KB | |||
| ROM Type | Flash | Flash; FLASH |