Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - W78I054DPG W78I054DPG

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 938986-W78I054DPG Series: W78 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH Core Processor: 8052 Speed: 40MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: W78I054 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 938986-W78I054DPG Series: W78 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH Core Processor: 8052 Speed: 40MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: W78I054 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - W78I054DPG - 938986-W78I054DPG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78I054DPG
938986-W78I054DPG
Embedded - Embedded - Microcontrollers - W78I054DPG 938986-W78I054DPG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 938986-W78I054DPG Series: W78 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH Core Processor: 8052 Speed: 40MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: W78I054 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 938986-W78I054DPG
Series: W78
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8052 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Core Processor: 8052
Speed: 40MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR, WDT
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Family Name: W78I054
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-W78I054DPG
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-W78I054DPG
IC MCU 8BIT 16KB FLASH 44PLCC Product overview: W78I054DPG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78I054DPG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44PLCC Product overview: W78I054DPG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78I054DPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - W78I054DPG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78I054DPG
Embedded - Microcontrollers W78I054DPG
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - W78I054DPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78I054DPG
Microcontrollers W78I054DPG
8052 W78 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH

8052 W78 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78I054DPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78I054DPG
Integrated Circuits (ICs) - Embedded - Microcontrollers W78I054DPG
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 938986-W78I054DPG 685-W78I054DPG W78I054DPG W78I054DPG W78I054DPG
Product Name Embedded - Embedded - Microcontrollers - W78I054DPG 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 16 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details