IC MCU 8BIT 64KB FLASH 44PLCC Product overview: W78ERD2A40PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78ERD2A40PL can be used for catalog matching and distributor lookup.
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1280188-W78ERD2A40PL
Packaging: Tube
Mounting Style: SMD
Core Processor: 8052
Speed: 40MHz
Connectivity: EBI/EMI, Serial Port
Peripherals: POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 36
Date RAM Size: 1.25K x 8
IC MCU 8BIT 64KB FLASH 44PLCC
IC MCU 8BIT 64KB FLASH 44PLCC
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-W78ERD2A40PL | W78ERD2A40PL-ND | 1280188-W78ERD2A40PL | W78ERD2A40PL | W78ERD2A40PL | W78ERD2A40PL |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - W78ERD2A40PL | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 1.25 KB | 1.25 KB | 64 KB | 1.25 KB | 1.25 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |