8052 W78 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 44QFP
IC MCU 8BIT 32KB FLASH 44QFP
8052 W78 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W78E858A40FL-ND | W78E858A40FL | W78E858A40FL | W78E858A40FL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash | Flash; FLASH |