Nuvoton Technology Corp. America Microcontrollers W78E516DFG

Description
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet
Description
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - W78E516DFG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
W78E516DFG-ND
Microcontrollers W78E516DFG-ND
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-W78E516DFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-W78E516DFG
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-W78E516DFG
IC MCU 8BIT 64KB FLASH 44QFP Product overview: W78E516DFG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E516DFG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFP Product overview: W78E516DFG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E516DFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - W78E516DFG - 807829-W78E516DFG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78E516DFG
807829-W78E516DFG
Embedded - Embedded - Microcontrollers - W78E516DFG 807829-W78E516DFG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 807829-W78E516DFG Packaging: Tray Mounting Style: SMD Core Processor: 8052 Speed: 40MHz Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: External Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-BQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 807829-W78E516DFG
Packaging: Tray
Mounting Style: SMD
Core Processor: 8052
Speed: 40MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: External
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-BQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Buy Now
IC MCU 8BIT 64KB FLASH 44QFP - 576-W78E516DFG - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 44QFP
576-W78E516DFG
IC MCU 8BIT 64KB FLASH 44QFP 576-W78E516DFG
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78E516DFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78E516DFG
Integrated Circuits (ICs) - Embedded - Microcontrollers W78E516DFG
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site
Embedded - Microcontrollers - W78E516DFG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78E516DFG
Embedded - Microcontrollers W78E516DFG
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site Datasheet
Microcontrollers - W78E516DFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78E516DFG
Microcontrollers W78E516DFG
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number W78E516DFG-ND 685-W78E516DFG 807829-W78E516DFG 576-W78E516DFG W78E516DFG W78E516DFG W78E516DFG
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - W78E516DFG IC MCU 8BIT 64KB FLASH 44QFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.5120 KB 0.5120 KB 64 KB 0.5120 KB 512 KB 0.5120 KB
ROM 64 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details