8052 W78 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 091947-W78E052DPG
Packaging: Tube/Rail
Core Processor: 8052
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: W78E052D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): P80C31SFAA; SC80C31BCCA44; P80C31SFAA-T; P80C31UBAA;
Introduction Date: April 23, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 30
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: W78E052DPG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E052DPG can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 44PLCC
IC MCU 8BIT 8KB FLASH 44PLCC
8052 W78 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 44PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W78E052DPG-ND | 091947-W78E052DPG | 685-W78E052DPG | W78E052DPG | W78E052DPG | W78E052DPG | W78E052DPG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - W78E052DPG | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.2560 KB | 8 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |