Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - W78E052DLG W78E052DLG

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 903217-W78E052DLG Series: W78 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH Core Processor: 8052 Speed: 40MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: W78E052 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 903217-W78E052DLG Series: W78 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH Core Processor: 8052 Speed: 40MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: W78E052 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - W78E052DLG - 903217-W78E052DLG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78E052DLG
903217-W78E052DLG
Embedded - Embedded - Microcontrollers - W78E052DLG 903217-W78E052DLG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 903217-W78E052DLG Series: W78 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH Core Processor: 8052 Speed: 40MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: W78E052 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 903217-W78E052DLG
Series: W78
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8052 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH
Core Processor: 8052
Speed: 40MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR, WDT
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Family Name: W78E052
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-W78E052DLG
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-W78E052DLG
IC MCU 8BIT 8KB FLASH 48LQFP Product overview: W78E052DLG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E052DLG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 48LQFP Product overview: W78E052DLG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E052DLG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78E052DLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78E052DLG
Integrated Circuits (ICs) - Embedded - Microcontrollers W78E052DLG
IC MCU 8BIT 8KB FLASH 48LQFP

IC MCU 8BIT 8KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - W78E052DLG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78E052DLG
Embedded - Microcontrollers W78E052DLG
IC MCU 8BIT 8KB FLASH 48LQFP

IC MCU 8BIT 8KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - W78E052DLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78E052DLG
Microcontrollers W78E052DLG
8052 W78 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH

8052 W78 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 903217-W78E052DLG 685-W78E052DLG W78E052DLG W78E052DLG W78E052DLG
Product Name Embedded - Embedded - Microcontrollers - W78E052DLG 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 8 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details