Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - W78C438C40PL W78C438C40PL

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057415-W78C438C40PL Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 84-LCC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057415-W78C438C40PL Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 84-LCC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - W78C438C40PL - 057415-W78C438C40PL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78C438C40PL
057415-W78C438C40PL
Embedded - Embedded - Microcontrollers - W78C438C40PL 057415-W78C438C40PL
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057415-W78C438C40PL Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 84-LCC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057415-W78C438C40PL
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 40
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 84-LCC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-W78C438C40PL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-W78C438C40PL
8-bit 8BIT Embedded Microcontroller MCU 685-W78C438C40PL
IC MCU 8BIT ROMLESS 84PLCC Product overview: W78C438C40PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78C438C40PL can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 84PLCC Product overview: W78C438C40PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78C438C40PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - W78C438C40PL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78C438C40PL
Embedded - Microcontrollers W78C438C40PL
IC MCU 8BIT ROMLESS 84PLCC

IC MCU 8BIT ROMLESS 84PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78C438C40PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78C438C40PL
Integrated Circuits (ICs) - Embedded - Microcontrollers W78C438C40PL
IC MCU 8BIT ROMLESS 84PLCC

IC MCU 8BIT ROMLESS 84PLCC

Supplier's Site
Microcontrollers - W78C438C40PL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78C438C40PL
Microcontrollers W78C438C40PL
8051 W78 Microcontroller IC 8-Bit 40MHz ROMless

8051 W78 Microcontroller IC 8-Bit 40MHz ROMless

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 057415-W78C438C40PL 685-W78C438C40PL W78C438C40PL W78C438C40PL W78C438C40PL
Product Name Embedded - Embedded - Microcontrollers - W78C438C40PL 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 370015736 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers